The QTL 290 series consists of frameless torque motors designed for high-torque, dynamic applications. Each variant features a stator outer diameter of 290 mm, a rotor inner diameter of 220 mm, and 38 poles. The motors are 3-phase synchronous with a maximum phase-to-phase voltage of 680 V and deliver ultimate torque between 389 and 778 Nm depending on stack height. Continuous torque ranges from 140 to 305 Nm at 100°C coil temperature. Stator heights are 65 mm, 85 mm, or 105 mm, with corresponding rotor inertias of 0.031, 0.046, and 0.061 kg·m². Thermal resistance from coils to mounting surface is 0.043 to 0.084 K/W. The series includes PTC or Pt1000 temperature sensors and is equipped with 2 m power and sensor cables of specified gauge and diameter. Total mass ranges from 8.3 to 15.5 kg excluding cables.
The QTL 290 expands on the QTL 210 design to meet even higher torque demands. In combination with low induction values and fast response time this series allows for highly dynamic movements. It makes the series ideal for usage in packaging and laser cutting machinery. The motor should be connected to a heat sink, although there is no cooling channel that should be closed. It will deliver 83-116 Nm continuous torque and 389-779 Nm ultimate torque, depending on the motor height.
| Tecnotion | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | QTL-290 |
| Product Name | Frameless Torque Motor |
| Motor Type | AC Motor |
| AC Construction | Synchronous |
| Phase | Three-phase |
| Torque Constant | 2790 to 5565 in-oz/amp (19700 to 39300 mN-m/amp) |
| Continuous Current | 0.0 to 7.75 amps |