Newport MKS Laser Wedged Window, High-Energy, 50.8 mm Diameter, 650-1000 nm 20Q20XAR.16

Description
The 20Q20XAR.16 High-Energy Laser Windows is specially designed to eliminate losses in vacuum cell applications and can be used as a vacuum window, convection barrier, or interferometer compensator plate. This 2 inch (50.8 mm) diameter optic is precision polished, select grade fused silica coated with hard refractory multilayers for very high damage threshold. A 30 arc min wedge between the polished faces eliminates fringe patterns and cavity feedback. Newport's XAR.16 broadband NIR antireflection coating is applied for a 650 to 1000 nm wavelength range.
Request a Quote
Description
The 20Q20XAR.16 High-Energy Laser Windows is specially designed to eliminate losses in vacuum cell applications and can be used as a vacuum window, convection barrier, or interferometer compensator plate. This 2 inch (50.8 mm) diameter optic is precision polished, select grade fused silica coated with hard refractory multilayers for very high damage threshold. A 30 arc min wedge between the polished faces eliminates fringe patterns and cavity feedback. Newport's XAR.16 broadband NIR antireflection coating is applied for a 650 to 1000 nm wavelength range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Wedged Window, High-Energy, 50.8 mm Diameter, 650-1000 nm - 20Q20XAR.16 - Newport MKS
Irvine, CA, United States
Laser Wedged Window, High-Energy, 50.8 mm Diameter, 650-1000 nm
20Q20XAR.16
Laser Wedged Window, High-Energy, 50.8 mm Diameter, 650-1000 nm 20Q20XAR.16
The 20Q20XAR.16 High-Energy Laser Windows is specially designed to eliminate losses in vacuum cell applications and can be used as a vacuum window, convection barrier, or interferometer compensator plate. This 2 inch (50.8 mm) diameter optic is precision polished, select grade fused silica coated with hard refractory multilayers for very high damage threshold. A 30 arc min wedge between the polished faces eliminates fringe patterns and cavity feedback. Newport's XAR.16 broadband NIR antireflection coating is applied for a 650 to 1000 nm wavelength range.

The 20Q20XAR.16 High-Energy Laser Windows is specially designed to eliminate losses in vacuum cell applications and can be used as a vacuum window, convection barrier, or interferometer compensator plate. This 2 inch (50.8 mm) diameter optic is precision polished, select grade fused silica coated with hard refractory multilayers for very high damage threshold. A 30 arc min wedge between the polished faces eliminates fringe patterns and cavity feedback. Newport's XAR.16 broadband NIR antireflection coating is applied for a 650 to 1000 nm wavelength range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number 20Q20XAR.16
Product Name Laser Wedged Window, High-Energy, 50.8 mm Diameter, 650-1000 nm
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 650-1000 nm
Window Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 9.4 mm (0.3701 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Window, Parallel, UVFS, 25.4 mm,≤λ/20, 245-440 nm - 10QW40-30AR.10 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 245-440 nm
View Details
Optical Window, Sapphire, 31.75 mm Diameter, 1.00 mm Thick - SAW26 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details
Silicon Window, 25.4 mm Diameter, 2.0 mm Thick, Uncoated - 10SI20 - Newport MKS
Specs
Window Material Optical Grade Silicon
Windows Features No Coating
Coating Material Uncoated
View Details
Parallel Optical Window, UV Fused Silica, 12.5 mm, λ/10, 250-700 nm, 2 mm - FSW19AR.15 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-700 nm
View Details