CASTECH, Inc. Parallel Window WIN-127-031-BK7

Description
• Most sizes with ? /20 transmitted wavefront and 10-5 surface quality are available; • All kinds of coatings are available; • Custom designs for other sizes and coatings are also available upon request.
Request a Quote
Description
• Most sizes with ? /20 transmitted wavefront and 10-5 surface quality are available; • All kinds of coatings are available; • Custom designs for other sizes and coatings are also available upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Parallel Window - WIN-127-031-BK7 - CASTECH, Inc.
Fuzhou, China
Parallel Window
WIN-127-031-BK7
Parallel Window WIN-127-031-BK7
• Most sizes with ? /20 transmitted wavefront and 10-5 surface quality are available; • All kinds of coatings are available; • Custom designs for other sizes and coatings are also available upon request.

• Most sizes with ? /20 transmitted wavefront and 10-5 surface quality are available; • All kinds of coatings are available; • Custom designs for other sizes and coatings are also available upon request.

Supplier's Site

Technical Specifications

  CASTECH, Inc.
Product Category Optical Windows
Product Number WIN-127-031-BK7
Product Name Parallel Window
Window Type Plane
Window Material BK7 Glass
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 3.18 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Brewster Windows - WINB-160-020-BK7 - CASTECH, Inc.
Specs
Window Type Brewster
Window Material BK7 Glass
Window Shape Circular
View Details
Parallel Windows - WIN-254-063-BK7 - CASTECH, Inc.
Specs
Window Type Plane
Window Material BK7 Glass
Window Shape Circular
View Details
Brewster Windows - WINB-100-020-BK7 - CASTECH, Inc.
Specs
Window Type Brewster
Window Material BK7 Glass
Window Shape Circular
View Details
Parallel Windows - WIN-508-100-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Circular
View Details