Newport MKS Optical Window, Parallel, N-BK7, 50.8 mm, λ/20, 430-700 nm 20BW40-30AR.14

Description
The 20BW40-30AR.14 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 2 inch (50.8 mm) diameter N-BK7 window is 10 mm thick. It has Newport's AR.14 broadband VIS antireflection coating for a 430 to 700 nm wavelength range. For demanding applications, such as intracavity laser applications, holography, and multiphoton imaging, this window has a λ/20 surface flatness and 10-5 scratch-dig significantly reducing unwanted scatter.
Request a Quote
Description
The 20BW40-30AR.14 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 2 inch (50.8 mm) diameter N-BK7 window is 10 mm thick. It has Newport's AR.14 broadband VIS antireflection coating for a 430 to 700 nm wavelength range. For demanding applications, such as intracavity laser applications, holography, and multiphoton imaging, this window has a λ/20 surface flatness and 10-5 scratch-dig significantly reducing unwanted scatter.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Window, Parallel, N-BK7, 50.8 mm, λ/20, 430-700 nm - 20BW40-30AR.14 - Newport MKS
Irvine, CA, United States
Optical Window, Parallel, N-BK7, 50.8 mm, λ/20, 430-700 nm
20BW40-30AR.14
Optical Window, Parallel, N-BK7, 50.8 mm, λ/20, 430-700 nm 20BW40-30AR.14
The 20BW40-30AR.14 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 2 inch (50.8 mm) diameter N-BK7 window is 10 mm thick. It has Newport's AR.14 broadband VIS antireflection coating for a 430 to 700 nm wavelength range. For demanding applications, such as intracavity laser applications, holography, and multiphoton imaging, this window has a λ/20 surface flatness and 10-5 scratch-dig significantly reducing unwanted scatter.

The 20BW40-30AR.14 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 2 inch (50.8 mm) diameter N-BK7 window is 10 mm thick. It has Newport's AR.14 broadband VIS antireflection coating for a 430 to 700 nm wavelength range. For demanding applications, such as intracavity laser applications, holography, and multiphoton imaging, this window has a λ/20 surface flatness and 10-5 scratch-dig significantly reducing unwanted scatter.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number 20BW40-30AR.14
Product Name Optical Window, Parallel, N-BK7, 50.8 mm, λ/20, 430-700 nm
Window Material BK7 Glass; Grade A N-BK7
Windows Features Anti-Reflection Coating
Coating Material 430-700 nm
Window Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 10 mm (0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Window, Sapphire, 6.35 mm Diameter, 0.50 mm Thick - SAW12 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details
Interferometer Flat, UVFS, 50.8 mm, 12.7mm Thick, λ/10, 10-5 - 20QB20 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
View Details
Optical Window, Calcium Fluoride, 25.4 mm Dia., 2.0 mm thick, Uncoated - 10CF20 - Newport MKS
Specs
Window Material Calcium Fluoride; IR Grade Calcium Fluoride
Windows Features No Coating
Coating Material Uncoated
View Details
Parallel Optical Window, UV Fused Silica, 5.0 mm, λ/10, 250-450 nm - FSW10AR.10 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-450 nm
View Details