Challenge Electronics Speakers CS12-00P43-02-1X

Description
SPEAKER 8OHM 0.7W 81DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 0.7W 81DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS12-00P43-02-1X-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 0.7W 81DB

SPEAKER 8OHM 0.7W 81DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS12-00P43-02-1X-ND
Product Name Speakers
Resonance Frequency 430 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Speaker Drivers - 8158731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.77 inch (45 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details