Certex UK Wire Rope Grip DIN 1142 RopeDiaRange 8 mm 121100800080

Description
Wire Rope Grip DIN 1142 RopeDiaRange 8 mm
Request a Quote
Description
Wire Rope Grip DIN 1142 RopeDiaRange 8 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire Rope Grip DIN 1142 RopeDiaRange 8 mm - 121100800080 - Certex UK
Harworth, United Kingdom
Wire Rope Grip DIN 1142 RopeDiaRange 8 mm
121100800080
Wire Rope Grip DIN 1142 RopeDiaRange 8 mm 121100800080
Wire Rope Grip DIN 1142 RopeDiaRange 8 mm

Wire Rope Grip DIN 1142 RopeDiaRange 8 mm

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 121100800080
Product Name Wire Rope Grip DIN 1142 RopeDiaRange 8 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Clip Crosby G-450 RopeDiaRange 11-13 - 121101300120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 0.4331 to 0.5118 inch (11 to 13 mm)
View Details
Wire Rope Grip DIN 1142 RopeDiaRange 30 mm - 121103000080 - Certex UK
Specs
Application Power and Public Utility
Diameter 1.18 inch (30 mm)
Material Steel; Steel
View Details
Quick Release Link for Pear Socket Nemag WLL ton 8 - 122300800020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
View Details
Crane End Stop ES ES 13 D30 - 1205ES13D30 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 0.5118 inch (13 mm)
View Details