Certex UK Ferrule T Talurit® Ferrule_size_mm 22 120102200020

Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote
Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule T Talurit® Ferrule_size_mm 22 - 120102200020 - Certex UK
Harworth, United Kingdom
Ferrule T Talurit® Ferrule_size_mm 22
120102200020
Ferrule T Talurit® Ferrule_size_mm 22 120102200020
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications.
The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120102200020
Product Name Ferrule T Talurit® Ferrule_size_mm 22
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Quick Release Link for Pear Socket Nemag WLL ton 17 - 122301700020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
View Details
Rope Socket Demag RopeDiaRange 26 - 122102600020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.02 inch (26 mm)
View Details
Wire Rope Grip DIN 1142 RopeDiaRange 19 mm - 121101900080 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.7480 inch (19 mm)
Material Steel; Steel
View Details
Open Spelter Socket McKissick G-416 RopeDiaRange 24-26 - 122102600062 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.9449 to 1.02 inch (24 to 26 mm)
View Details