Certex UK Thimble DIN 3091 RopeDiaRange 8 mm 123100800070

Description
Protection of steel wire rope loops with hole for a bolt. Design: Casted.
Request a Quote
Description
Protection of steel wire rope loops with hole for a bolt. Design: Casted.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thimble DIN 3091 RopeDiaRange 8 mm - 123100800070 - Certex UK
Harworth, United Kingdom
Thimble DIN 3091 RopeDiaRange 8 mm
123100800070
Thimble DIN 3091 RopeDiaRange 8 mm 123100800070
Protection of steel wire rope loops with hole for a bolt. Design: Casted.

Protection of steel wire rope loops with hole for a bolt.
Design: Casted.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123100800070
Product Name Thimble DIN 3091 RopeDiaRange 8 mm
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket G-417 RopeDiaRange 38 - 122103800052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.5 inch (38 mm)
View Details
Open Wedge Socket G-6413 RopeDiaRange 11-13 - 121501300242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.4331 to 0.5118 inch (11 to 13 mm)
Material Steel; high tensile steel
View Details
Swage Button S-409 1040171 - 12051040171 - Certex UK
Specs
Diameter 0.1181 inch (3 mm)
View Details