Certex UK Fast Connector Socket FCS - with bolt RopeDiaRange 27-29 122102900155

Description
Forged clevis fittings with bolt, nut and cutterpin for fast connection of steel wire rope. Connector shall be used with non-rotating or cat 1. rotation resistant wire rope only. The connector has to be moulded/casted on the steel wire rope with wirelock resin.
Request a Quote
Description
Forged clevis fittings with bolt, nut and cutterpin for fast connection of steel wire rope. Connector shall be used with non-rotating or cat 1. rotation resistant wire rope only. The connector has to be moulded/casted on the steel wire rope with wirelock resin.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fast Connector Socket FCS - with bolt RopeDiaRange 27-29 - 122102900155 - Certex UK
Harworth, United Kingdom
Fast Connector Socket FCS - with bolt RopeDiaRange 27-29
122102900155
Fast Connector Socket FCS - with bolt RopeDiaRange 27-29 122102900155
Forged clevis fittings with bolt, nut and cutterpin for fast connection of steel wire rope. Connector shall be used with non-rotating or cat 1. rotation resistant wire rope only. The connector has to be moulded/casted on the steel wire rope with wirelock resin.

Forged clevis fittings with bolt, nut and cutterpin for fast connection of steel wire rope. Connector shall be used with non-rotating or cat 1. rotation resistant wire rope only.

The connector has to be moulded/casted on the steel wire rope with wirelock resin.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122102900155
Product Name Fast Connector Socket FCS - with bolt RopeDiaRange 27-29
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Closed Swage Socket Crosby S-502 1039469 - 12071039469 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.7087 to 0.7874 inch (18 to 20 mm)
View Details
Male Stop SMS04 - 1205SMS04 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Material Steel; Steel
View Details
Crane End Stop with Padeye ESP ESP 25 D52 - 1205ESP25D52 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 0.9843 inch (25 mm)
View Details
Eye Ends SEE 6 - 1207SEE6 - Certex UK
Specs
Type Eye
Application Power and Public Utility
Diameter 0.2362 inch (6 mm)
View Details