Certex UK Solid Thimble BS 464:1958 RopeDiaRange 19 123101900120

Description
Standard:
Request a Quote
Description
Standard:
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid Thimble BS 464:1958 RopeDiaRange 19 - 123101900120 - Certex UK
Harworth, United Kingdom
Solid Thimble BS 464:1958 RopeDiaRange 19
123101900120
Solid Thimble BS 464:1958 RopeDiaRange 19 123101900120
Standard:

Standard:

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123101900120
Product Name Solid Thimble BS 464:1958 RopeDiaRange 19
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Ordinary Thimble BS 464:1958 RopeDiaRange 23.8 - 123102380110 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.9370 inch (23.8 mm)
View Details
Closed Spelter Socket G-417 RopeDiaRange 38 - 122103800052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.5 inch (38 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 9 - 120100900240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details