Certex UK Thimble SS 1900 RopeDiaRange 12 mm 123101200060

Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote
Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thimble SS 1900 RopeDiaRange 12 mm - 123101200060 - Certex UK
Harworth, United Kingdom
Thimble SS 1900 RopeDiaRange 12 mm
123101200060
Thimble SS 1900 RopeDiaRange 12 mm 123101200060
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123101200060
Product Name Thimble SS 1900 RopeDiaRange 12 mm
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket CSS RopeDiaRange 81-86 - 122108600182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 3.19 to 3.39 inch (81 to 86 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 1.5 - 120100150240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Open Spelter Socket McKissick G-416 RopeDiaRange 38 - 122103800062 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.5 inch (38 mm)
View Details
Ferrule R End stop Talurit® R 04 - 1205R04 - Certex UK
Specs
Type Stop Sleeve
Material Aluminum; Aluminum
View Details