Certex UK Eye Ends SEE 4 1207SEE4

Description
Standard: Certex Standard
Request a Quote
Description
Standard: Certex Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eye Ends SEE 4 - 1207SEE4 - Certex UK
Harworth, United Kingdom
Eye Ends SEE 4
1207SEE4
Eye Ends SEE 4 1207SEE4
Standard: Certex Standard

Standard: Certex Standard

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 1207SEE4
Product Name Eye Ends SEE 4
Type Eye
Unlock Full Specs
to access all available technical data

Similar Products

Ordinary Thimble BS 464:1958 RopeDiaRange 11.1 - 123101110110 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.4370 inch (11.1 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 16 - 120101600240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Thimble DIN 3091 RopeDiaRange 14 mm - 123101400070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.5512 inch (14 mm)
View Details
Fork Ends SFE 6 - 1207SFE6 - Certex UK
Specs
Type Fork / Strap Eye
Application Power and Public Utility
Diameter 0.2362 inch (6 mm)
View Details