Certex UK Ordinary Thimble BS 464:1958 RopeDiaRange 22.2 123102220110

Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote
Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ordinary Thimble BS 464:1958 RopeDiaRange 22.2 - 123102220110 - Certex UK
Harworth, United Kingdom
Ordinary Thimble BS 464:1958 RopeDiaRange 22.2
123102220110
Ordinary Thimble BS 464:1958 RopeDiaRange 22.2 123102220110
Manufactured in the UK Standard: BS 464-1 :1958

Manufactured in the UK
Standard: BS 464-1 :1958

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123102220110
Product Name Ordinary Thimble BS 464:1958 RopeDiaRange 22.2
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket G-417 RopeDiaRange 75-80 - 122108000052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 2.95 to 3.15 inch (75 to 80 mm)
View Details
Rope Pear Socket Nemag RopeDiaRange 28-30 - 122103000120 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.1 to 1.18 inch (28 to 30 mm)
View Details
Fork Ends SFE 4 - 1207SFE4 - Certex UK
Specs
Type Fork / Strap Eye
Application Power and Public Utility
Diameter 0.1575 inch (4 mm)
View Details
Wedge Socket for Lifts - Type D RopeDiaRange 6-8 mm - 121500800032 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.2362 to 0.3150 inch (6 to 8 mm)
View Details