Certex UK Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 37-39 121503900192

Description
The Green Pin® Open Wedge Socket BN is an open wedge socket with a safety bolt. The socket offers a double safety (split pin and safety bolt) which prevents accidental unscrewing of the pin. The socket is made from high tensile steel, while galvanization ensures its long-term durability. The Green Pin® Open Wedge Socket BN is available for wire rope with a diameter from 7-8 up to 40-42 mm.
Request a Quote
Description
The Green Pin® Open Wedge Socket BN is an open wedge socket with a safety bolt. The socket offers a double safety (split pin and safety bolt) which prevents accidental unscrewing of the pin. The socket is made from high tensile steel, while galvanization ensures its long-term durability. The Green Pin® Open Wedge Socket BN is available for wire rope with a diameter from 7-8 up to 40-42 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 37-39 - 121503900192 - Certex UK
Harworth, United Kingdom
Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 37-39
121503900192
Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 37-39 121503900192
The Green Pin® Open Wedge Socket BN is an open wedge socket with a safety bolt. The socket offers a double safety (split pin and safety bolt) which prevents accidental unscrewing of the pin. The socket is made from high tensile steel, while galvanization ensures its long-term durability. The Green Pin® Open Wedge Socket BN is available for wire rope with a diameter from 7-8 up to 40-42 mm.

The Green Pin® Open Wedge Socket BN is an open wedge socket with a safety bolt. The socket offers a double safety (split pin and safety bolt) which prevents accidental unscrewing of the pin. The socket is made from high tensile steel, while galvanization ensures its long-term durability. The Green Pin® Open Wedge Socket BN is available for wire rope with a diameter from 7-8 up to 40-42 mm.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 121503900192
Product Name Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 37-39
Features & Approvals Socket Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Crane End Stop ES ES 19 D44 - 1205ES19D44 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 0.7480 inch (19 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 26 - 120102600240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Closed Swage Socket Crosby S-502 1039520 - 12071039520 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.1 inch (28 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 94-102 - 122110200185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 3.7 to 4.02 inch (94 to 102 mm)
View Details