Certex UK Closed Spelter Socket CSS RopeDiaRange 69-75 122107500185

Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote
Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Closed Spelter Socket CSS RopeDiaRange 69-75 - 122107500185 - Certex UK
Harworth, United Kingdom
Closed Spelter Socket CSS RopeDiaRange 69-75
122107500185
Closed Spelter Socket CSS RopeDiaRange 69-75 122107500185
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.

The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use.
All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket.

The CSS sockets are Type Approved by DNV and Lloyd’s Register.
CSS 296 until CSS 201 only available with hot dipped galvanized finish.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122107500185
Product Name Closed Spelter Socket CSS RopeDiaRange 69-75
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket G-417 RopeDiaRange 82-86 - 122108600052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 3.23 to 3.39 inch (82 to 86 mm)
View Details
Fork Ends SFE 3 - 1207SFE3 - Certex UK
Specs
Type Fork / Strap Eye
Application Power and Public Utility
Diameter 0.1181 inch (3 mm)
View Details
Open Wedge Socket G-6413 RopeDiaRange 60-68 - 121506800242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 2.36 to 2.68 inch (60 to 68 mm)
Material Steel; high tensile steel
View Details
Closed Spelter Socket G-417 RopeDiaRange 8-10 - 122101000052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.3150 to 0.3937 inch (8 to 10 mm)
View Details