Certex UK Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 29 mm 120102900220

Description
For flemish eye wire rope splicing. Designed for low temperature toughness. Resists cracking when swaged (equals or exceeds stainless steel sleeves). Special processed low carbon steel. COLD TUFF® for better swageability. Can be stamped for identification after swaging without concern for fractures when following these directions. Use round corner stamps to a maximum depth of 1.38mm. The area for stamping should be on the side of the sleeve in the plane of the sling eye, and no less than 7mm from either end of the sleeve. Standard Steel Sleeve terminations have efficiency ratings as follows based on the catalog strength of wire rope.
Request a Quote
Description
For flemish eye wire rope splicing. Designed for low temperature toughness. Resists cracking when swaged (equals or exceeds stainless steel sleeves). Special processed low carbon steel. COLD TUFF® for better swageability. Can be stamped for identification after swaging without concern for fractures when following these directions. Use round corner stamps to a maximum depth of 1.38mm. The area for stamping should be on the side of the sleeve in the plane of the sling eye, and no less than 7mm from either end of the sleeve. Standard Steel Sleeve terminations have efficiency ratings as follows based on the catalog strength of wire rope.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 29 mm - 120102900220 - Certex UK
Harworth, United Kingdom
Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 29 mm
120102900220
Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 29 mm 120102900220
For flemish eye wire rope splicing. Designed for low temperature toughness. Resists cracking when swaged (equals or exceeds stainless steel sleeves). Special processed low carbon steel. COLD TUFF® for better swageability. Can be stamped for identification after swaging without concern for fractures when following these directions. Use round corner stamps to a maximum depth of 1.38mm. The area for stamping should be on the side of the sleeve in the plane of the sling eye, and no less than 7mm from either end of the sleeve. Standard Steel Sleeve terminations have efficiency ratings as follows based on the catalog strength of wire rope.
  • For flemish eye wire rope splicing.
  • Designed for low temperature toughness.
  • Resists cracking when swaged (equals or exceeds stainless steel sleeves).
  • Special processed low carbon steel.
  • COLD TUFF® for better swageability.
  • Can be stamped for identification after swaging without concern for fractures when following these directions.
    • Use round corner stamps to a maximum depth of 1.38mm.
    • The area for stamping should be on the side of the sleeve in the plane of the sling eye, and no less than 7mm from either end of the sleeve.
  • Standard Steel Sleeve terminations have efficiency ratings as follows based on the catalog strength of wire rope.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120102900220
Product Name Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 29 mm
Diameter 1.1 to 1.14 inch (28 to 29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open Socket BS463:1958 RopeDiaRange 14 - 122101400010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5512 inch (14 mm)
View Details
Open Socket BS463:1958 RopeDiaRange 19 - 122101900010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.7480 inch (19 mm)
View Details
Wire Rope Grip POWERTEX PWRG RopeDiaRange 26-35 mm - 121103500090 - Certex UK
Specs
Application Power and Public Utility
Diameter 1.02 to 1.38 inch (26 to 35 mm)
Material PWRG-4 and -6 are drop forged. PWRG-8, -10, -12, -16, -20, -25, -35 are casted
View Details
Open Socket BS463 RopeDiaRange 38 - 122103800030 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 1.5 inch (38 mm)
Load 36376 lbs (16497 kg)
View Details