Certex UK Open Socket BS463:1958 RopeDiaRange 41 122104100010

Description
Standard: BS 463:1958
Request a Quote
Description
Standard: BS 463:1958
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Open Socket BS463:1958 RopeDiaRange 41 - 122104100010 - Certex UK
Harworth, United Kingdom
Open Socket BS463:1958 RopeDiaRange 41
122104100010
Open Socket BS463:1958 RopeDiaRange 41 122104100010
Standard: BS 463:1958

Standard: BS 463:1958

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122104100010
Product Name Open Socket BS463:1958 RopeDiaRange 41
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket CSS RopeDiaRange 120-130 - 122113000185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 4.72 to 5.12 inch (120 to 130 mm)
View Details
Open Wedge Socket G-6413 RopeDiaRange 60-68 - 121506800242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 2.36 to 2.68 inch (60 to 68 mm)
Material Steel; high tensile steel
View Details
Super Terminator Wedge Socket Crosby S-423T RopeDiaRange 18-19 - 121501900125 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.7087 to 0.7480 inch (18 to 19 mm)
View Details
Eye Ends SEE 13 - 1207SEE13 - Certex UK
Specs
Type Eye
Application Power and Public Utility
Diameter 0.5118 inch (13 mm)
View Details