Certex UK Crane End Stop with Padeye ESP ESP 32 D64 1205ESP32D64

Description
End Stops for crane rope applications. Type ESP has an inspection hole and is prepared for an RFID chip and gives the possibility to check tests and certificates of the product. Featueres:These end stops are designed for full load applications of rotation resistant and low rotation ropes. The chamfered surface around the cylinder matches different fitting devices. The bore of the end stop is slightly conical to distribute the stress over a larger area. The exact diameter and length of the end stop assembly should be confirmed when an order is placed to ensure a good match between stop and device. The end stop is specifically manufactured for rotation resistant and low rotational ropes with a fill factor between 0.61 and 0.76 for other rope types please contact us.
Request a Quote
Description
End Stops for crane rope applications. Type ESP has an inspection hole and is prepared for an RFID chip and gives the possibility to check tests and certificates of the product. Featueres:These end stops are designed for full load applications of rotation resistant and low rotation ropes. The chamfered surface around the cylinder matches different fitting devices. The bore of the end stop is slightly conical to distribute the stress over a larger area. The exact diameter and length of the end stop assembly should be confirmed when an order is placed to ensure a good match between stop and device. The end stop is specifically manufactured for rotation resistant and low rotational ropes with a fill factor between 0.61 and 0.76 for other rope types please contact us.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crane End Stop with Padeye ESP ESP 32 D64 - 1205ESP32D64 - Certex UK
Harworth, United Kingdom
Crane End Stop with Padeye ESP ESP 32 D64
1205ESP32D64
Crane End Stop with Padeye ESP ESP 32 D64 1205ESP32D64
End Stops for crane rope applications. Type ESP has an inspection hole and is prepared for an RFID chip and gives the possibility to check tests and certificates of the product. Featueres:These end stops are designed for full load applications of rotation resistant and low rotation ropes. The chamfered surface around the cylinder matches different fitting devices. The bore of the end stop is slightly conical to distribute the stress over a larger area. The exact diameter and length of the end stop assembly should be confirmed when an order is placed to ensure a good match between stop and device. The end stop is specifically manufactured for rotation resistant and low rotational ropes with a fill factor between 0.61 and 0.76 for other rope types please contact us.

End Stops for crane rope applications.

Type ESP has an inspection hole and is prepared for an RFID chip and gives the possibility to check tests and certificates of the product.

Featueres:These end stops are designed for full load applications of rotation resistant and low rotation ropes. The chamfered surface around the cylinder matches different fitting devices. The bore of the end stop is slightly conical to distribute the stress over a larger area.

The exact diameter and length of the end stop assembly should be confirmed when an order is placed to ensure a good match between stop and device.
The end stop is specifically manufactured for rotation resistant and low rotational ropes with a fill factor between 0.61 and 0.76 for other rope types please contact us.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 1205ESP32D64
Product Name Crane End Stop with Padeye ESP ESP 32 D64
Type Stop Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Thimble SS 1900 RopeDiaRange 5 mm - 123100500060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.1969 inch (5 mm)
View Details
Thimble G-414, Crosby - Extra heavy RopeDiaRange 24-26 mm - 123102600230 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.9449 to 1.02 inch (24 to 26 mm)
View Details
Rope Pear Socket Nemag RopeDiaRange 46-48 - 122104800120 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.81 to 1.89 inch (46 to 48 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 23-26 - 122102600185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.9055 to 1.02 inch (23 to 26 mm)
View Details