Certex UK Open Socket BS463:1958 RopeDiaRange 29 122102900010

Description
Standard: BS 463:1958
Request a Quote
Description
Standard: BS 463:1958
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Open Socket BS463:1958 RopeDiaRange 29 - 122102900010 - Certex UK
Harworth, United Kingdom
Open Socket BS463:1958 RopeDiaRange 29
122102900010
Open Socket BS463:1958 RopeDiaRange 29 122102900010
Standard: BS 463:1958

Standard: BS 463:1958

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122102900010
Product Name Open Socket BS463:1958 RopeDiaRange 29
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket CSS RopeDiaRange 55-60 - 122106000185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 2.17 to 2.36 inch (55 to 60 mm)
View Details
Ferrule R End stop Talurit® R 01,5 - 1205R015 - Certex UK
Specs
Type Stop Sleeve
Material Aluminum; Aluminum
View Details
Closed Swage Socket Crosby S-502 1042589 - 12071042589 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.89 to 2.05 inch (48 to 52 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 24 - 120102400240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details