Certex UK Ferrule INOX Talurit® Ferrule_size_mm 1 120100100110

Description
These ferrules are normally used on stainless steel wire ropes to achieve the best possible resistance against corrosion. Stainless steel Ferrule - recommended for machine pressing only. Suitable for long term use in salt water, waste water treatment and chemical processing.
Request a Quote
Description
These ferrules are normally used on stainless steel wire ropes to achieve the best possible resistance against corrosion. Stainless steel Ferrule - recommended for machine pressing only. Suitable for long term use in salt water, waste water treatment and chemical processing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule INOX Talurit® Ferrule_size_mm 1 - 120100100110 - Certex UK
Harworth, United Kingdom
Ferrule INOX Talurit® Ferrule_size_mm 1
120100100110
Ferrule INOX Talurit® Ferrule_size_mm 1 120100100110
These ferrules are normally used on stainless steel wire ropes to achieve the best possible resistance against corrosion. Stainless steel Ferrule - recommended for machine pressing only. Suitable for long term use in salt water, waste water treatment and chemical processing.

These ferrules are normally used on stainless steel wire ropes to achieve the best possible resistance against corrosion.

Stainless steel Ferrule - recommended for machine pressing only. Suitable for long term use in salt water, waste water treatment and chemical processing.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120100100110
Product Name Ferrule INOX Talurit® Ferrule_size_mm 1
Material Stainless; Stainless steel, AISI 316.
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Grip DIN 1142 RopeDiaRange 19 mm - 121101900080 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.7480 inch (19 mm)
Material Steel; Steel
View Details
Ordinary Thimble BS 464:1958 RopeDiaRange 7.9 - 123100790110 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.3110 inch (7.9 mm)
View Details
Open Spelter Socket McKissick G-416 RopeDiaRange 56-60 - 122106000062 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 2.2 to 2.36 inch (56 to 60 mm)
View Details
Rope Socket Demag RopeDiaRange 18 - 122101800020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.7087 inch (18 mm)
View Details