Certex UK Ferrule R End stop Talurit® R 03 1205R03

Description
Round ferrule (R) is intended to be pressed on single layer round strand wire ropes, for instance on preventer wires or used as end stop. The expected strength regarding this end-termination is approximately 50% of the MBL of the wire rope (informative only). Round aluminium end stops are not recommended for use in high strength applications.
Request a Quote
Description
Round ferrule (R) is intended to be pressed on single layer round strand wire ropes, for instance on preventer wires or used as end stop. The expected strength regarding this end-termination is approximately 50% of the MBL of the wire rope (informative only). Round aluminium end stops are not recommended for use in high strength applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule R End stop Talurit® R 03 - 1205R03 - Certex UK
Harworth, United Kingdom
Ferrule R End stop Talurit® R 03
1205R03
Ferrule R End stop Talurit® R 03 1205R03
Round ferrule (R) is intended to be pressed on single layer round strand wire ropes, for instance on preventer wires or used as end stop. The expected strength regarding this end-termination is approximately 50% of the MBL of the wire rope (informative only). Round aluminium end stops are not recommended for use in high strength applications.

Round ferrule (R) is intended to be pressed on single layer round strand wire ropes, for instance on preventer wires or used as end stop.

The expected strength regarding this end-termination is approximately 50% of the MBL of the wire rope (informative only).

Round aluminium end stops are not recommended for use in high strength applications.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 1205R03
Product Name Ferrule R End stop Talurit® R 03
Type Stop Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Grip DIN 1142 RopeDiaRange 16 mm - 121101600080 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.6299 inch (16 mm)
Material Steel; Steel
View Details
Ordinary Thimble BS 464:1958 RopeDiaRange 15.9 - 123101590110 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.6260 inch (15.9 mm)
View Details
Closed Spelter Socket G-417 RopeDiaRange 44-48 - 122104800052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.73 to 1.89 inch (44 to 48 mm)
View Details
Wire Rope Grip POWERTEX PWRG RopeDiaRange 17-20 mm - 121102000090 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.6693 to 0.7874 inch (17 to 20 mm)
Material PWRG-4 and -6 are drop forged. PWRG-8, -10, -12, -16, -20, -25, -35 are casted
View Details