Certex UK Open Socket BS463:1958 RopeDiaRange 32 122103200010

Description
Standard: BS 463:1958
Request a Quote
Description
Standard: BS 463:1958
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Open Socket BS463:1958 RopeDiaRange 32 - 122103200010 - Certex UK
Harworth, United Kingdom
Open Socket BS463:1958 RopeDiaRange 32
122103200010
Open Socket BS463:1958 RopeDiaRange 32 122103200010
Standard: BS 463:1958

Standard: BS 463:1958

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122103200010
Product Name Open Socket BS463:1958 RopeDiaRange 32
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Ferrule R End stop Talurit® R 07 - 1205R07 - Certex UK
Specs
Type Stop Sleeve
Material Aluminum; Aluminum
View Details
Ferrule R End stop Talurit® R 14 - 1205R14 - Certex UK
Specs
Type Stop Sleeve
Material Aluminum; Aluminum
View Details
Rope Socket Demag RopeDiaRange 13-14 - 122101400020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5118 to 0.5512 inch (13 to 14 mm)
View Details
Wire Rope Clip Crosby G-450 RopeDiaRange 16 - 121101600120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 0.6299 inch (16 mm)
View Details