Certex UK Super Terminator Wedge Socket Crosby S-423T RopeDiaRange 30-32 121503200125

Description
Wedge socket assembly with safety bolt, nut and cotter pin. Assembly includes socket, wedge, pin, wireropeclip, tensioner bolts and secondary retention wire. The patented wedge socket termination solution is specifically designed to be used with high performance wire ropes. The wedge socket termination gives, together with most wire ropes, a remaining strength of 80% of the wire rope's minimum breaking load. The wire rope end is secured with a wire clamp against the wedge, this prevents the wedge to come loose or be knocked out. Features: The 423T wedge socket terminations have a minimum efficiency rating on most high performance, high strength, compacted strand, rotation resistant wire ropes of 80% based on the catalog breaking strength of the various ropes. Design eliminates the difficulty of properly seating the wedge with high performance wire rope into a wedge socket termination. Proper application of the Super TERMINATOR eliminates the “first load” requirement of conventional wedge socket terminations. Wedge and accessories provided with a zinc finish. Basket is cast steel and individually magnetic particle inspected. Pin diameter and jaw opening allows wedge and socket to be used in conjunction with closed swage and spelter sockets. Secures the tail or “dead end” of the wire rope to the wedge, thus eliminates loss or “punch out” of the wedge. Eliminates the need for an extra piece of rope, and is easily installed. The wedge eliminates the potential breaking off of the tail due to fatigue. The tail, which is secured by the base of the clip and the tension device, is left undeformed and available for re-use.
Request a Quote
Description
Wedge socket assembly with safety bolt, nut and cotter pin. Assembly includes socket, wedge, pin, wireropeclip, tensioner bolts and secondary retention wire. The patented wedge socket termination solution is specifically designed to be used with high performance wire ropes. The wedge socket termination gives, together with most wire ropes, a remaining strength of 80% of the wire rope's minimum breaking load. The wire rope end is secured with a wire clamp against the wedge, this prevents the wedge to come loose or be knocked out. Features: The 423T wedge socket terminations have a minimum efficiency rating on most high performance, high strength, compacted strand, rotation resistant wire ropes of 80% based on the catalog breaking strength of the various ropes. Design eliminates the difficulty of properly seating the wedge with high performance wire rope into a wedge socket termination. Proper application of the Super TERMINATOR eliminates the “first load” requirement of conventional wedge socket terminations. Wedge and accessories provided with a zinc finish. Basket is cast steel and individually magnetic particle inspected. Pin diameter and jaw opening allows wedge and socket to be used in conjunction with closed swage and spelter sockets. Secures the tail or “dead end” of the wire rope to the wedge, thus eliminates loss or “punch out” of the wedge. Eliminates the need for an extra piece of rope, and is easily installed. The wedge eliminates the potential breaking off of the tail due to fatigue. The tail, which is secured by the base of the clip and the tension device, is left undeformed and available for re-use.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Super Terminator Wedge Socket Crosby S-423T RopeDiaRange 30-32 - 121503200125 - Certex UK
Harworth, United Kingdom
Super Terminator Wedge Socket Crosby S-423T RopeDiaRange 30-32
121503200125
Super Terminator Wedge Socket Crosby S-423T RopeDiaRange 30-32 121503200125
Wedge socket assembly with safety bolt, nut and cotter pin. Assembly includes socket, wedge, pin, wireropeclip, tensioner bolts and secondary retention wire. The patented wedge socket termination solution is specifically designed to be used with high performance wire ropes. The wedge socket termination gives, together with most wire ropes, a remaining strength of 80% of the wire rope's minimum breaking load. The wire rope end is secured with a wire clamp against the wedge, this prevents the wedge to come loose or be knocked out. Features: The 423T wedge socket terminations have a minimum efficiency rating on most high performance, high strength, compacted strand, rotation resistant wire ropes of 80% based on the catalog breaking strength of the various ropes. Design eliminates the difficulty of properly seating the wedge with high performance wire rope into a wedge socket termination. Proper application of the Super TERMINATOR eliminates the “first load” requirement of conventional wedge socket terminations. Wedge and accessories provided with a zinc finish. Basket is cast steel and individually magnetic particle inspected. Pin diameter and jaw opening allows wedge and socket to be used in conjunction with closed swage and spelter sockets. Secures the tail or “dead end” of the wire rope to the wedge, thus eliminates loss or “punch out” of the wedge. Eliminates the need for an extra piece of rope, and is easily installed. The wedge eliminates the potential breaking off of the tail due to fatigue. The tail, which is secured by the base of the clip and the tension device, is left undeformed and available for re-use.

Wedge socket assembly with safety bolt, nut and cotter pin.
Assembly includes socket, wedge, pin, wireropeclip, tensioner bolts and secondary retention wire.

The patented wedge socket termination solution is specifically designed to be used with high performance wire ropes. The wedge socket termination gives, together with most wire ropes, a remaining strength of 80% of the wire rope's minimum breaking load. The wire rope end is secured with a wire clamp against the wedge, this prevents the wedge to come loose or be knocked out.

Features:

  • The 423T wedge socket terminations have a minimum efficiency rating on most high performance, high strength, compacted strand, rotation resistant wire ropes of 80% based on the catalog breaking strength of the various ropes.
  • Design eliminates the difficulty of properly seating the wedge with high performance wire rope into a wedge socket termination.
  • Proper application of the Super TERMINATOR eliminates the “first load” requirement of conventional wedge socket terminations.
  • Wedge and accessories provided with a zinc finish.
  • Basket is cast steel and individually magnetic particle inspected.
  • Pin diameter and jaw opening allows wedge and socket to be used in conjunction with closed swage and spelter sockets.
  • Secures the tail or “dead end” of the wire rope to the wedge, thus eliminates loss or “punch out” of the wedge.
  • Eliminates the need for an extra piece of rope, and is easily installed.
  • The wedge eliminates the potential breaking off of the tail due to fatigue.
  • The tail, which is secured by the base of the clip and the tension device, is left undeformed and available for re-use.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 121503200125
Product Name Super Terminator Wedge Socket Crosby S-423T RopeDiaRange 30-32
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Ferrule TCU Talurit® Ferrule_size_mm 4 - 120100400240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Thimble DIN 3091 RopeDiaRange 12 mm - 123101200070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.4724 inch (12 mm)
View Details
Closed Spelter Socket G-417 RopeDiaRange 20-22 - 122102200052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.7874 to 0.8661 inch (20 to 22 mm)
View Details
Rope Socket Demag RopeDiaRange 18 - 122101800020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.7087 inch (18 mm)
View Details