Certex UK Thimble SS 1900 RopeDiaRange 14 mm 123101400060

Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote
Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thimble SS 1900 RopeDiaRange 14 mm - 123101400060 - Certex UK
Harworth, United Kingdom
Thimble SS 1900 RopeDiaRange 14 mm
123101400060
Thimble SS 1900 RopeDiaRange 14 mm 123101400060
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123101400060
Product Name Thimble SS 1900 RopeDiaRange 14 mm
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket G-417 RopeDiaRange 64-67 - 122106700052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 2.52 to 2.64 inch (64 to 67 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 154-165 - 122116500185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 6.06 to 6.5 inch (154 to 165 mm)
View Details
Wire Rope Grip DIN 1142 RopeDiaRange 8 mm - 121100800080 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.3150 inch (8 mm)
Material Steel; Steel
View Details