Certex UK Ordinary Thimble BS 464:1958 RopeDiaRange 14.3 123101430110

Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote
Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ordinary Thimble BS 464:1958 RopeDiaRange 14.3 - 123101430110 - Certex UK
Harworth, United Kingdom
Ordinary Thimble BS 464:1958 RopeDiaRange 14.3
123101430110
Ordinary Thimble BS 464:1958 RopeDiaRange 14.3 123101430110
Manufactured in the UK Standard: BS 464-1 :1958

Manufactured in the UK
Standard: BS 464-1 :1958

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123101430110
Product Name Ordinary Thimble BS 464:1958 RopeDiaRange 14.3
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 11-13 - 121501300192 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.4331 to 0.5118 inch (11 to 13 mm)
Material Steel; high tensile steel
View Details
Thimble DIN 3091 RopeDiaRange 14 mm - 123101400070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.5512 inch (14 mm)
View Details
Swage Button S-409 1040395 - 12051040395 - Certex UK
Specs
Diameter 0.6299 inch (16 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 180-191 - 122119100182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 7.09 to 7.52 inch (180 to 191 mm)
View Details