Certex UK Ferrule R End stop Talurit® R 07 1205R07

Description
Round ferrule (R) is intended to be pressed on single layer round strand wire ropes, for instance on preventer wires or used as end stop. The expected strength regarding this end-termination is approximately 50% of the MBL of the wire rope (informative only). Round aluminium end stops are not recommended for use in high strength applications.
Request a Quote
Description
Round ferrule (R) is intended to be pressed on single layer round strand wire ropes, for instance on preventer wires or used as end stop. The expected strength regarding this end-termination is approximately 50% of the MBL of the wire rope (informative only). Round aluminium end stops are not recommended for use in high strength applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule R End stop Talurit® R 07 - 1205R07 - Certex UK
Harworth, United Kingdom
Ferrule R End stop Talurit® R 07
1205R07
Ferrule R End stop Talurit® R 07 1205R07
Round ferrule (R) is intended to be pressed on single layer round strand wire ropes, for instance on preventer wires or used as end stop. The expected strength regarding this end-termination is approximately 50% of the MBL of the wire rope (informative only). Round aluminium end stops are not recommended for use in high strength applications.

Round ferrule (R) is intended to be pressed on single layer round strand wire ropes, for instance on preventer wires or used as end stop.

The expected strength regarding this end-termination is approximately 50% of the MBL of the wire rope (informative only).

Round aluminium end stops are not recommended for use in high strength applications.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 1205R07
Product Name Ferrule R End stop Talurit® R 07
Type Stop Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Thimble DIN 3091 RopeDiaRange 14 mm - 123101400070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.5512 inch (14 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 18 - 120101800240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Wire Rope Grip DIN 1142 RopeDiaRange 13 mm - 121101300080 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.5118 inch (13 mm)
Material Steel; Steel
View Details
Solid Thimble BS 464:1958 RopeDiaRange 9 - 123100900120 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.3543 inch (9 mm)
View Details