Certex UK Ferrule R End stop Talurit® R 06,5 1205R065

Description
Round ferrule (R) is intended to be pressed on single layer round strand wire ropes, for instance on preventer wires or used as end stop. The expected strength regarding this end-termination is approximately 50% of the MBL of the wire rope (informative only). Round aluminium end stops are not recommended for use in high strength applications.
Request a Quote
Description
Round ferrule (R) is intended to be pressed on single layer round strand wire ropes, for instance on preventer wires or used as end stop. The expected strength regarding this end-termination is approximately 50% of the MBL of the wire rope (informative only). Round aluminium end stops are not recommended for use in high strength applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule R End stop Talurit® R 06,5 - 1205R065 - Certex UK
Harworth, United Kingdom
Ferrule R End stop Talurit® R 06,5
1205R065
Ferrule R End stop Talurit® R 06,5 1205R065
Round ferrule (R) is intended to be pressed on single layer round strand wire ropes, for instance on preventer wires or used as end stop. The expected strength regarding this end-termination is approximately 50% of the MBL of the wire rope (informative only). Round aluminium end stops are not recommended for use in high strength applications.

Round ferrule (R) is intended to be pressed on single layer round strand wire ropes, for instance on preventer wires or used as end stop.

The expected strength regarding this end-termination is approximately 50% of the MBL of the wire rope (informative only).

Round aluminium end stops are not recommended for use in high strength applications.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 1205R065
Product Name Ferrule R End stop Talurit® R 06,5
Type Stop Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Open Wedge Socket G-6413 RopeDiaRange 72-76 - 121507600242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 2.83 to 2.99 inch (72 to 76 mm)
Material Steel; high tensile steel
View Details
Wire Rope Grip DIN 1142 RopeDiaRange 6.5 mm - 121100650080 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.2559 inch (6.5 mm)
Material Steel; Steel
View Details
Wire Rope Clip Crosby G-450 RopeDiaRange 85-90 - 121109000120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 3.35 to 3.54 inch (85 to 90 mm)
View Details
Male Stop SMS09 - 1205SMS09 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Material Steel; Steel
View Details