Miniature, 1W Isolated Unregulated DC/DC Converters 7-SOP -40 to 100 Product overview: DCPA10515DP-U/700 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCPA10515DP-U/70
Manufacturer: Texas Instruments
Win Source Part Number: 868271-DCPA10515DP-U
Series: DCPA1 (1W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 2 Output 15V -15V - - 33mA, 33mA 4.5V - 5.5V Input
Package: 14-SMD Module, 7 Leads, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: DCPA10515
Categories: Power Supplies - Board Mount
Case / Package: 7-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51054-6, 296-51054-2, DCPA10515DP-U/700-ND
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-DCPA10515DP-U/700 | 868271-DCPA10515DP-U/700 |
| Product Name | Isolated 1W DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - DCPA10515DP-U/700 |
| Input Voltage | 5.5 volts |