Qorvo 40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0 ACT4526

Description
Qorvo's ACT4526 is a wide input voltage, high efficiency step-down DC/DC converter that operates in either CV (Constant Output Voltage) mode or CC (Constant Output Current) mode. ACT4526 has built-in QC2.0 decoding to provide 5.1 / 9.1 / 12.1 V outputs as requested by attached portable devices. The product has accurate output current limits under constant current regulation to meet the MFi specification. The product provides up to 3.0 A output current at 125 kHz switching frequency. ACT4526 utilizes an adaptive drive technique to achieve good EMI performance while maintaining greater than 90% efficiency at full load for mini-size CLA designs. ACT4526 also has output short circuit protection with hiccup mode. The average output current is reduced to below 6 mA when output is shorted to ground. Other features include output over-voltage protection and thermal shutdown. ACT4526 is available in a SOP-8EP package and requires very few external devices for operation.
Request a Quote Datasheet
Description
Qorvo's ACT4526 is a wide input voltage, high efficiency step-down DC/DC converter that operates in either CV (Constant Output Voltage) mode or CC (Constant Output Current) mode. ACT4526 has built-in QC2.0 decoding to provide 5.1 / 9.1 / 12.1 V outputs as requested by attached portable devices. The product has accurate output current limits under constant current regulation to meet the MFi specification. The product provides up to 3.0 A output current at 125 kHz switching frequency. ACT4526 utilizes an adaptive drive technique to achieve good EMI performance while maintaining greater than 90% efficiency at full load for mini-size CLA designs. ACT4526 also has output short circuit protection with hiccup mode. The average output current is reduced to below 6 mA when output is shorted to ground. Other features include output over-voltage protection and thermal shutdown. ACT4526 is available in a SOP-8EP package and requires very few external devices for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0 - ACT4526 - Qorvo
Greensboro, NC, United States
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0
ACT4526
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0 ACT4526
Qorvo's ACT4526 is a wide input voltage, high efficiency step-down DC/DC converter that operates in either CV (Constant Output Voltage) mode or CC (Constant Output Current) mode. ACT4526 has built-in QC2.0 decoding to provide 5.1 / 9.1 / 12.1 V outputs as requested by attached portable devices. The product has accurate output current limits under constant current regulation to meet the MFi specification. The product provides up to 3.0 A output current at 125 kHz switching frequency. ACT4526 utilizes an adaptive drive technique to achieve good EMI performance while maintaining greater than 90% efficiency at full load for mini-size CLA designs. ACT4526 also has output short circuit protection with hiccup mode. The average output current is reduced to below 6 mA when output is shorted to ground. Other features include output over-voltage protection and thermal shutdown. ACT4526 is available in a SOP-8EP package and requires very few external devices for operation.

Qorvo's ACT4526 is a wide input voltage, high efficiency step-down DC/DC converter that operates in either CV (Constant Output Voltage) mode or CC (Constant Output Current) mode.

ACT4526 has built-in QC2.0 decoding to provide 5.1 / 9.1 / 12.1 V outputs as requested by attached portable devices. The product has accurate output current limits under constant current regulation to meet the MFi specification.

The product provides up to 3.0 A output current at 125 kHz switching frequency. ACT4526 utilizes an adaptive drive technique to achieve good EMI performance while maintaining greater than 90% efficiency at full load for mini-size CLA designs. ACT4526 also has output short circuit protection with hiccup mode. The average output current is reduced to below 6 mA when output is shorted to ground. Other features include output over-voltage protection and thermal shutdown.

ACT4526 is available in a SOP-8EP package and requires very few external devices for operation.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category DC-DC Converter Chips
Product Number ACT4526
Product Name 40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0
Package Type Other; SOP-8EP
Unlock Full Specs
to access all available technical data

Similar Products

Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details