Texas Instruments Power Supplies Board Mount DCDC Converters - LMZ10504TZE-ADJ LMZ10504TZE-ADJ

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1202507-LMZ10504TZE- ADJ Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): LTM4604EV#PBF; LMZ10505EXTTZ; LMZ10505TZ-ADJ; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1202507-LMZ10504TZE- ADJ Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): LTM4604EV#PBF; LMZ10505EXTTZ; LMZ10505TZ-ADJ; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LMZ10504TZE-ADJ - 1202507-LMZ10504TZE-ADJ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ10504TZE-ADJ
1202507-LMZ10504TZE-ADJ
Power Supplies Board Mount DCDC Converters - LMZ10504TZE-ADJ 1202507-LMZ10504TZE-ADJ
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1202507-LMZ10504TZE- ADJ Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): LTM4604EV#PBF; LMZ10505EXTTZ; LMZ10505TZ-ADJ; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1202507-LMZ10504TZE-ADJ
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): LTM4604EV#PBF; LMZ10505EXTTZ; LMZ10505TZ-ADJ;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
6.7A 1160kHz DC-DC Converter IC - 922-LMZ10504TZE-ADJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.7A 1160kHz DC-DC Converter IC
922-LMZ10504TZE-ADJ
6.7A 1160kHz DC-DC Converter IC 922-LMZ10504TZE-ADJ
6.7A SWITCHING REGULATOR, 1160kHz SWITCHING FREQ-MAX, PSSO7, 10.16 X 13.77 MM, 4.57 MM HEIGHT, ROHS COMPLIANT, TO-PMOD, 7 PIN Product overview: LMZ10504TZE-ADJ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.7A, 1160kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6.7A, 1160kHz, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ10504TZE-ADJ can be used for catalog matching and distributor lookup.

6.7A SWITCHING REGULATOR, 1160kHz SWITCHING FREQ-MAX, PSSO7, 10.16 X 13.77 MM, 4.57 MM HEIGHT, ROHS COMPLIANT, TO-PMOD, 7 PIN Product overview: LMZ10504TZE-ADJ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.7A, 1160kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6.7A, 1160kHz, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ10504TZE-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1202507-LMZ10504TZE-ADJ 922-LMZ10504TZE-ADJ
Product Name Power Supplies Board Mount DCDC Converters - LMZ10504TZE-ADJ 6.7A 1160kHz DC-DC Converter IC
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

14V 1A 2MHz MSOP Boost DC-DC Converter IC - 739-LM2621MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 14 volts
Input Voltage 14 volts
View Details
2 suppliers
DC-DC Converters - 1227472P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details