The PN4392 is an N-channel silicon JFET in a TO-92 package, designed for analog switching and chopper applications. It has a gate-drain and gate-source voltage rating of 40 V, a maximum power dissipation of 625 mW, and operates within a junction temperature range of -65 to +150 °C. The device exhibits a drain-source on-state resistance of up to 60 Ω at ID=1.0 mA and VGS=0, with an IDSS range of 25 to 75 mA at VDS=20 V. The gate-source cutoff voltage ranges from 2.0 to 5.0 V. It meets RoHS compliance and is marked with the full part number.
2V 5V 50MA 625MW TH JFET N CHANN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN4392TREPBFREETR-ND |
| Product Name | JFETs |
| Polarity | N-Channel |