The CZT953 is a silicon PNP transistor in an SOT-223 surface-mount package, designed for high-current amplifier applications. It supports a maximum collector-emitter voltage of 100 V, continuous collector current of 5.0 A, and power dissipation of 3.0 W with a minimum 4 in² copper mounting pad. The junction temperature range is -65°C to +150°C, with a thermal resistance of 41.7 °C/W. Current gain (hFE) ranges from 30 to 300 depending on collector current and voltage conditions. Output saturation voltage is specified up to 420 mV at 4.0 A collector current. The package dimensions are defined with lead pitches and profiles consistent with the SOT-223 standard.
100V 5A 3W SMD TRANSISTOR-BIPOLA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CZT953TRPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |