Central Semiconductor Corp. Diodes, Rectifiers - Single - CMSH3-40M TR13 PBFREE CMSH3-40M TR13 PBFREE

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 867003-CMSH3-40M TR13 PBFREE Features: Diode Schottky 40 V 3A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: CMSH3 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CMSH3-40M TR13CT, 1514-CMSH3-40MTR13PB FREETR, CMSH3-40M TR13DKR, CMSH3-40M TR13CT-ND, CMSH3-40M TR13, CMSH3-40MTR13-ND, CMSH3-40MTR13CT-ND, 1514-CMSH3-40MTR13PB FREECT, CMSH3-40MTR13DKR, CMSH3-40MTR13CT, CMSH3-40MTR13, CMSH3-40MTR13DKR-ND, 1514-CMSH3-40MTR13PB FREEDKR, CMSH3-40M TR13DKR-ND, CMSH3-40M TR13-ND
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 867003-CMSH3-40M TR13 PBFREE Features: Diode Schottky 40 V 3A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: CMSH3 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CMSH3-40M TR13CT, 1514-CMSH3-40MTR13PB FREETR, CMSH3-40M TR13DKR, CMSH3-40M TR13CT-ND, CMSH3-40M TR13, CMSH3-40MTR13-ND, CMSH3-40MTR13CT-ND, 1514-CMSH3-40MTR13PB FREECT, CMSH3-40MTR13DKR, CMSH3-40MTR13CT, CMSH3-40MTR13, CMSH3-40MTR13DKR-ND, 1514-CMSH3-40MTR13PB FREEDKR, CMSH3-40M TR13DKR-ND, CMSH3-40M TR13-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CMSH3-40M TR13 PBFREE - 867003-CMSH3-40M TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMSH3-40M TR13 PBFREE
867003-CMSH3-40M TR13 PBFREE
Diodes, Rectifiers - Single - CMSH3-40M TR13 PBFREE 867003-CMSH3-40M TR13 PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 867003-CMSH3-40M TR13 PBFREE Features: Diode Schottky 40 V 3A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: CMSH3 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CMSH3-40M TR13CT, 1514-CMSH3-40MTR13PB FREETR, CMSH3-40M TR13DKR, CMSH3-40M TR13CT-ND, CMSH3-40M TR13, CMSH3-40MTR13-ND, CMSH3-40MTR13CT-ND, 1514-CMSH3-40MTR13PB FREECT, CMSH3-40MTR13DKR, CMSH3-40MTR13CT, CMSH3-40MTR13, CMSH3-40MTR13DKR-ND, 1514-CMSH3-40MTR13PB FREEDKR, CMSH3-40M TR13DKR-ND, CMSH3-40M TR13-ND

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 867003-CMSH3-40M TR13 PBFREE
Features: Diode Schottky 40 V 3A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMSH3
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CMSH3-40M TR13CT, 1514-CMSH3-40MTR13PBFREETR, CMSH3-40M TR13DKR, CMSH3-40M TR13CT-ND, CMSH3-40M TR13, CMSH3-40MTR13-ND, CMSH3-40MTR13CT-ND, 1514-CMSH3-40MTR13PBFREECT, CMSH3-40MTR13DKR, CMSH3-40MTR13CT, CMSH3-40MTR13, CMSH3-40MTR13DKR-ND, 1514-CMSH3-40MTR13PBFREEDKR, CMSH3-40M TR13DKR-ND, CMSH3-40M TR13-ND

Buy Now Datasheet
Single Diodes - 1514-CMSH3-40MTR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount SMB

Diode Schottky 40V 3A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 1514-CMSH3-40MTR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount SMB

Diode Schottky 40V 3A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 1514-CMSH3-40MTR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount SMB

Diode Schottky 40V 3A Surface Mount SMB

Buy Now Datasheet
Schottky 40V 3A Diode and Rectifier - 280-CMSH3-40M TR13 PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-CMSH3-40M TR13 PBFREE
Schottky 40V 3A Diode and Rectifier 280-CMSH3-40M TR13 PBFREE
DIODE SCHOTTKY 40V 3A SMB Product overview: CMSH3-40M TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH3-40M TR13 PBFREE can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A SMB Product overview: CMSH3-40M TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH3-40M TR13 PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Diodes Rectifiers
Product Number 867003-CMSH3-40M TR13 PBFREE 1514-CMSH3-40MTR13PBFREETR-ND 280-CMSH3-40M TR13 PBFREE
Product Name Diodes, Rectifiers - Single - CMSH3-40M TR13 PBFREE Single Diodes Schottky 40V 3A Diode and Rectifier
Package SMB; SMB Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4246 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Bridge Rectifiers - CC2579-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
3 suppliers
General-purpose Schottky diode - BAS40,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
 - BAS170WE6327HTSA1 - Rochester Electronics
Specs
Applications Mixer
Life Cycle Stage Active
Package PG-SOD323-2
View Details
8 suppliers