Infineon Technologies AG Schottky 70V 70MA Diode and Rectifier BAS170WE6327HTSA1

Description
DIODE SCHOTTKY 70V 70MA SOD323-2 Product overview: BAS170WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS170WE6327HTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 70V 70MA SOD323-2 Product overview: BAS170WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS170WE6327HTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 70V 70MA Diode and Rectifier - 280-BAS170WE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 70V 70MA Diode and Rectifier
280-BAS170WE6327HTSA1
Schottky 70V 70MA Diode and Rectifier 280-BAS170WE6327HTSA1
DIODE SCHOTTKY 70V 70MA SOD323-2 Product overview: BAS170WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS170WE6327HTSA 1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 70V 70MA SOD323-2 Product overview: BAS170WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS170WE6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAS170WE6327HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 70mA (DC) Surface Mount PG-SOD323-2

Diode Schottky 70V 70mA (DC) Surface Mount PG-SOD323-2

Buy Now Datasheet
Single Diodes - BAS170WE6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 70mA (DC) Surface Mount PG-SOD323-2

Diode Schottky 70V 70mA (DC) Surface Mount PG-SOD323-2

Buy Now Datasheet
Single Diodes - BAS170WE6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 70mA (DC) Surface Mount PG-SOD323-2

Diode Schottky 70V 70mA (DC) Surface Mount PG-SOD323-2

Buy Now Datasheet
Diodes, Rectifiers - Single - BAS170WE6327HTSA1 - 096923-BAS170WE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS170WE6327HTSA1
096923-BAS170WE6327HTSA1
Diodes, Rectifiers - Single - BAS170WE6327HTSA1 096923-BAS170WE6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 096923-BAS170WE6327H TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Current - Average Rectified (Io): 70mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time (trr): 100ps Current - Reverse Leakage @ Vr: 100nA @ 50V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 096923-BAS170WE6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 70mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 100ps
Current - Reverse Leakage @ Vr: 100nA @ 50V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PG-SOD323-2
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - BAS170WE6327HTSA1 - Rochester Electronics
Newburyport, MA, United States
Mixer Diode, Schottky, 1 Phase, 1 Element, Silicon

Mixer Diode, Schottky, 1 Phase, 1 Element, Silicon

Supplier's Site Datasheet
Single Diodes BAS170WE6327HTSA1
DIODE SCHOTTKY 70V 70MA SOD323-2

DIODE SCHOTTKY 70V 70MA SOD323-2

Supplier's Site Datasheet
Diode, Small Sgnl, 70V, Sod323; Diode Configuration Infineon - 09AH8603 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Sgnl, 70V, Sod323; Diode Configuration Infineon
09AH8603
Diode, Small Sgnl, 70V, Sod323; Diode Configuration Infineon 09AH8603
DIODE, SMALL SGNL, 70V, SOD323; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Operating Temperature Max:125°C; DiodeRoHS Compliant: Yes

DIODE, SMALL SGNL, 70V, SOD323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Operating Temperature Max:125°C; DiodeRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS170WE6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS170WE6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS170WE6327HTSA1
DIODE SCHOTTKY 70V 70MA SOD323-2

DIODE SCHOTTKY 70V 70MA SOD323-2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS170WE6327HTSA1
Schottky Diodes & Rectifiers BAS170WE6327HTSA1
Schottky Diodes & Rectifiers Silicon Schottky Didode

Schottky Diodes & Rectifiers Silicon Schottky Didode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-BAS170WE6327HTSA1 BAS170WE6327HTSA1DKR-ND 096923-BAS170WE6327HTSA1 BAS170WE6327HTSA1 BAS170WE6327HTSA1 09AH8603 BAS170WE6327HTSA1 BAS170WE6327HTSA1
Product Name Schottky 70V 70MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BAS170WE6327HTSA1 Single Diodes Diode, Small Sgnl, 70V, Sod323; Diode Configuration Infineon Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) PG-SOD323-2 PG-SOD323-2 SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F) ? to 125 C (? to 257 F)
Life Cycle Stage Active Active Active
VF 1 volts 1 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data