Central Semiconductor Corp. JFET CMPF4393 TR TIN/LEAD

Description
JFET N-Ch JFET 40Vgd 40Vgs 40Vds 350mW
Description
JFET N-Ch JFET 40Vgd 40Vgs 40Vds 350mW
Datasheet
Datasheet Summary
Powered by GS/AI

The CMPF4393 is an N-channel silicon JFET in an SOT-23 package for switching applications, rated for 40 V drain-gate, drain-source, and gate-source voltages with 350 mW power dissipation. It has a maximum gate current of 50 mA and operates from -65°C to +150°C. The device exhibits a drain-source saturation current (IDSS) of 5.0 to 30 mA at VDS=20 V and a gate-source cutoff voltage (VGS(OFF)) of 0.5 to 3.0 V. Thermal resistance is specified at 357 °C/W. The part meets standard SOT-23 mechanical dimensions and is marked with code 6G. The "TR TIN/LEAD" suffix indicates tape and reel packaging with tin/lead plating.

Datasheet Summary
Powered by GS/AI

The CMPF4393 is an N-channel silicon JFET in an SOT-23 package for switching applications, rated for 40 V drain-gate, drain-source, and gate-source voltages with 350 mW power dissipation. It has a maximum gate current of 50 mA and operates from -65°C to +150°C. The device exhibits a drain-source saturation current (IDSS) of 5.0 to 30 mA at VDS=20 V and a gate-source cutoff voltage (VGS(OFF)) of 0.5 to 3.0 V. Thermal resistance is specified at 357 °C/W. The part meets standard SOT-23 mechanical dimensions and is marked with code 6G. The "TR TIN/LEAD" suffix indicates tape and reel packaging with tin/lead plating.

Suppliers

Company
Product
Description
Supplier Links
JFET N-Ch JFET 40Vgd 40Vgs 40Vds 350mW

JFET N-Ch JFET 40Vgd 40Vgs 40Vds 350mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transistors
Product Number CMPF4393 TR TIN/LEAD
Product Name JFET
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

RF FETs, MOSFETs - 2312-QPD1006-ND - DigiKey
Specs
Package Type 2L-FLG
View Details
2 suppliers
CSD18533KCS 60V N-Channel NexFET? Power MOSFET .. - CSD18533KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
8 suppliers