Central Semiconductor Corp. 20V 0.1A MOSFET Transistor CEDM8001VL TR

Description
MOSFET P-CH 20V 0.1A SOT883 Product overview: CEDM8001VL TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CEDM8001VL TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 0.1A SOT883 Product overview: CEDM8001VL TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CEDM8001VL TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.1A MOSFET Transistor
285-CEDM8001VL TR
20V 0.1A MOSFET Transistor 285-CEDM8001VL TR
MOSFET P-CH 20V 0.1A SOT883 Product overview: CEDM8001VL TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CEDM8001VL TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 0.1A SOT883 Product overview: CEDM8001VL TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CEDM8001VL TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CEDM8001VL TR - 105268-CEDM8001VL TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CEDM8001VL TR
105268-CEDM8001VL TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CEDM8001VL TR 105268-CEDM8001VL TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 105268-CEDM8001VL TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 100mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-883VL Dimension: SC-101, SOT-883 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 0.66nC @ 4.5V Max Input Capacitance: 45pF @ 3V Maximum Gate-Source Voltage: 10V Maximum Rds On at Id,Vgs: 8 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 105268-CEDM8001VL TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 100mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-883VL
Dimension: SC-101, SOT-883
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 100mA (Ta)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 0.66nC @ 4.5V
Max Input Capacitance: 45pF @ 3V
Maximum Gate-Source Voltage: 10V
Maximum Rds On at Id,Vgs: 8 Ohm @ 10mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20V P-Ch Enh FET 10Vgs 100mA 100mW

MOSFET 20V P-Ch Enh FET 10Vgs 100mA 100mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-CEDM8001VL TR 105268-CEDM8001VL TR CEDM8001VL TR
Product Name 20V 0.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CEDM8001VL TR MOSFET
Polarity P-Channel P-Channel; P-Channel
PD 100 milliwatts 100 milliwatts
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data