Central Semiconductor Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - CDM7-700LR TR13 CDM7-700LR TR13

Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225938-CDM7-700LR TR13 Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225938-CDM7-700LR TR13 Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CDM7-700LR TR13 - 1225938-CDM7-700LR TR13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CDM7-700LR TR13
1225938-CDM7-700LR TR13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CDM7-700LR TR13 1225938-CDM7-700LR TR13
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225938-CDM7-700LR TR13 Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225938-CDM7-700LR TR13
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
MOSFET 700V N-Ch PFC FET 30Vgs 2.5nC 0.48Ohm

MOSFET 700V N-Ch PFC FET 30Vgs 2.5nC 0.48Ohm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1225938-CDM7-700LR TR13 CDM7-700LR TR13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CDM7-700LR TR13 MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Small Signal/Small Power MOSFET - BSS138N - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 3.5 ohms
View Details
2 suppliers
CSD86311W1723 Dual N-Channel NexFET? Power MOSFET - CSD86311W1723 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0420 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3680-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.1100 ohms
IDSS 51000 milliamps
View Details