The CDM3-800 is a 3.0 A, 800 V N-channel MOSFET in a DPAK package, designed for high-voltage switching applications such as PFC and lighting inverters. It features a typical on-resistance of 3.8 Ω, a total gate charge of 11.3 nC, and a maximum power dissipation of 80 W. The device operates with a junction temperature range of -55 to +150 °C and has a thermal resistance of 1.56 °C/W from junction to case. The pin configuration assigns gate to pin 1, drain to pins 2 and 4, and source to pin 3.
MOSFET N-Ch 3A 800V PFC FET 11.3nC 3.8Ohm 80W
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CDM3-800 TR13 |
| Product Name | MOSFET |