Central Semiconductor Corp. Single Bipolar Transistors BC212B APM TIN/LEAD

Description
50V 200MA 300MW TH TRANSISTOR-SM
Request a Quote
Description
50V 200MA 300MW TH TRANSISTOR-SM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC212B is a silicon PNP transistor in a TO-92 package, designed for low-noise, high-gain amplifier applications. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 200 mA, and a power dissipation of 300 mW. The DC current gain (hFE) ranges from 200 to 400 at VCE=5.0 V and IC=2.0 mA. The transition frequency is 200 MHz, and the noise figure is 10 dB under specified conditions. The device operates from -65°C to +150°C and has a thermal resistance of 416 °C/W. This part is RoHS compliant and includes a tin/lead plating option as specified by its ordering suffix.

Datasheet Summary
Powered by GS/AI

The BC212B is a silicon PNP transistor in a TO-92 package, designed for low-noise, high-gain amplifier applications. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 200 mA, and a power dissipation of 300 mW. The DC current gain (hFE) ranges from 200 to 400 at VCE=5.0 V and IC=2.0 mA. The transition frequency is 200 MHz, and the noise figure is 10 dB under specified conditions. The device operates from -65°C to +150°C and has a thermal resistance of 416 °C/W. This part is RoHS compliant and includes a tin/lead plating option as specified by its ordering suffix.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-BC212BAPMTIN/LEADTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-BC212BAPMTIN/LEADTB-ND
Single Bipolar Transistors 1514-BC212BAPMTIN/LEADTB-ND
50V 200MA 300MW TH TRANSISTOR-SM

50V 200MA 300MW TH TRANSISTOR-SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-BC212BAPMTIN/LEADTB-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB50N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
3 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16HVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
N-Channel MOSFET Transistor - 288-2SK1507-01MR - ERSAELECTRONICS PTE. LTD.
Fuji Electric Corp. of America
Specs
Transistor Type MOSFET
View Details
2 suppliers