Central Semiconductor Corp. Single Bipolar Transistors 2N6427 APM TIN/LEAD

Description
500MA 40V TH TRANSISTOR-SMALL SI
Request a Quote
Description
500MA 40V TH TRANSISTOR-SMALL SI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N6427 is a NPN Darlington transistor in a TO-92 case, designed for general-purpose amplification and switching applications. It has a collector-emitter voltage rating of 40 V, a collector current of 500 mA, and a collector-emitter saturation voltage of 1.50 V at 500 mA. The device features a minimum hFE of 14,000 and a maximum of 140,000, with a transition frequency of 130 MHz. The TO-92 package measures 4.6 mm in diameter and 5.6 mm in height. This part is available with tin/lead plating.

Datasheet Summary
Powered by GS/AI

The 2N6427 is a NPN Darlington transistor in a TO-92 case, designed for general-purpose amplification and switching applications. It has a collector-emitter voltage rating of 40 V, a collector current of 500 mA, and a collector-emitter saturation voltage of 1.50 V at 500 mA. The device features a minimum hFE of 14,000 and a maximum of 140,000, with a transition frequency of 130 MHz. The TO-92 package measures 4.6 mm in diameter and 5.6 mm in height. This part is available with tin/lead plating.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-2N6427APMTIN/LEADTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-2N6427APMTIN/LEADTB-ND
Single Bipolar Transistors 1514-2N6427APMTIN/LEADTB-ND
500MA 40V TH TRANSISTOR-SMALL SI

500MA 40V TH TRANSISTOR-SMALL SI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-2N6427APMTIN/LEADTB-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700PCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type PDIP16
View Details
4 suppliers
CSD18534Q5A 60V N-Channel NexFET Power? MOSFET - CSD18534Q5A - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers