Central Semiconductor Corp. Single Bipolar Transistors 2N4923 PBFREE

Description
Bipolar (BJT) Transistor NPN 80V 1A 3MHz 30W Through Hole TO-126
Request a Quote
Description
Bipolar (BJT) Transistor NPN 80V 1A 3MHz 30W Through Hole TO-126
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN bipolar transistor in TO-126 package with a collector current of 1.0 A, power dissipation of 30 W, collector-emitter voltage of 80 V, DC current gain from 150 to 500, collector-emitter saturation voltage of 0.6 V at 1.0 A, and transition frequency of 3.0 MHz. The case dimensions are 7.40 to 8.50 mm in length, 10.50 to 12.00 mm in height, and 3.00 to 3.40 mm in width. The device is bulk packed or available in antistatic sleeves.

Datasheet Summary
Powered by GS/AI

NPN bipolar transistor in TO-126 package with a collector current of 1.0 A, power dissipation of 30 W, collector-emitter voltage of 80 V, DC current gain from 150 to 500, collector-emitter saturation voltage of 0.6 V at 1.0 A, and transition frequency of 3.0 MHz. The case dimensions are 7.40 to 8.50 mm in length, 10.50 to 12.00 mm in height, and 3.00 to 3.40 mm in width. The device is bulk packed or available in antistatic sleeves.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-2N4923PBFREE-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-2N4923PBFREE-ND
Single Bipolar Transistors 1514-2N4923PBFREE-ND
Bipolar (BJT) Transistor NPN 80V 1A 3MHz 30W Through Hole TO-126

Bipolar (BJT) Transistor NPN 80V 1A 3MHz 30W Through Hole TO-126

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-2N4923PBFREE-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Latches 16B Transp D-Type Latches - 815-CY74FCT16373ATPVC - Utmel Electronic Limited
Specs
Polarity N-Channel; Non-Inverting
View Details
Bipolar Transistors - 154902P - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; SOT-23
View Details