The 2N4058 is a silicon PNP transistor designed for low-noise, low-level applications, housed in a TO-92 package. It has a collector-base voltage rating of 30 V, a collector-emitter voltage rating of 30 V, a continuous collector current of 200 mA, and a power dissipation of 625 mW. The operating and storage junction temperature range is -65 to +150 °C. The device has a maximum emitter-base voltage of 6.0 V and an hFE range of 100 to 400 at VCE=5.0 V and IC=100 μA. The noise figure is 5.0 dB under specified conditions. The PBFREE suffix indicates lead-free plating, consistent with Central Semiconductor's labeling for RoHS-compliant variants.
Bipolar (BJT) Transistor PNP 30V 200mA 625mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N4058PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |