Texas Instruments CSD17311Q5 30V N-Channel NexFET? Power MOSFET CSD17311Q5

Description
30V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
30V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

30V N-Channel NexFET™ Power MOSFET in an 8-pin VSON-CLIP (5-mm × 6-mm) plastic package, optimized for 5V gate drive applications with a typical RDS(on) of 1.6 mΩ at VGS=8V and ID=30A, a gate charge of 24 nC at 4.5V, and an avalanche energy rating of 638 mJ. Operating junction and storage temperature range is -55°C to 150°C. The device is RoHS compliant and halogen free.

Datasheet Summary
Powered by GS/AI

30V N-Channel NexFET™ Power MOSFET in an 8-pin VSON-CLIP (5-mm × 6-mm) plastic package, optimized for 5V gate drive applications with a typical RDS(on) of 1.6 mΩ at VGS=8V and ID=30A, a gate charge of 24 nC at 4.5V, and an avalanche energy rating of 638 mJ. Operating junction and storage temperature range is -55°C to 150°C. The device is RoHS compliant and halogen free.

Suppliers

Company
Product
Description
Supplier Links
CSD17311Q5 30V N-Channel NexFET? Power MOSFET - CSD17311Q5 - Texas Instruments
Dallas, TX, United States
CSD17311Q5 30V N-Channel NexFET? Power MOSFET
CSD17311Q5
CSD17311Q5 30V N-Channel NexFET? Power MOSFET CSD17311Q5
30V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

30V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17311Q5 - 118723-CSD17311Q5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17311Q5
118723-CSD17311Q5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17311Q5 118723-CSD17311Q5
Manufacturer: Texas Instruments Win Source Part Number: 118723-CSD17311Q5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON-CLIP (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 32A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 31nC @ 4.5V Max Input Capacitance: 4280pF @ 15V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 2 mOhm @ 30A, 8V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118723-CSD17311Q5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON-CLIP (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 32A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 31nC @ 4.5V
Max Input Capacitance: 4280pF @ 15V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 2 mOhm @ 30A, 8V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CSD17311Q5 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 100A I(D), 30V, 0.0031ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 100A I(D), 30V, 0.0031ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Singapore, Singapore
SMD 30V 32A MOSFET Transistor
278-CSD17311Q5
SMD 30V 32A MOSFET Transistor 278-CSD17311Q5
30V 32A N-CH MOSFET 1.8mR SON5x6 Surface Mount Product overview: CSD17311Q5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17311Q5 can be used for catalog matching and distributor lookup.

30V 32A N-CH MOSFET 1.8mR SON5x6 Surface Mount Product overview: CSD17311Q5 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17311Q5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-27625-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27625-1-ND
Single FETs, MOSFETs 296-27625-1-ND
N-Channel 30V 32A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 32A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-27625-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27625-6-ND
Single FETs, MOSFETs 296-27625-6-ND
N-Channel 30V 32A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 32A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-27625-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27625-2-ND
Single FETs, MOSFETs 296-27625-2-ND
N-Channel 30V 32A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 32A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD17311Q5
Triode/MOS Tube/Transistor >> MOSFETs CSD17311Q5
30V 32A 3.2W 2mΩ@8V,30A 1.6V@250uA N Channel VSON-8-EP(5x6) MOSFETs ROHS

30V 32A 3.2W 2mΩ@8V,30A 1.6V@250uA N Channel VSON-8-EP(5x6) MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-Channel NexFET Power MOSFET

MOSFET 30V N-Channel NexFET Power MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD17311Q5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17311Q5
Single FETs, MOSFETs CSD17311Q5
MOSFET N-CH 30V 32A/100A 8VSON

MOSFET N-CH 30V 32A/100A 8VSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17311Q5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17311Q5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17311Q5
MOSFET N-CH 30V 32A/100A 8VSON

MOSFET N-CH 30V 32A/100A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD17311Q5 118723-CSD17311Q5 CSD17311Q5 278-CSD17311Q5 296-27625-1-ND CSD17311Q5 CSD17311Q5 CSD17311Q5 CSD17311Q5
Product Name CSD17311Q5 30V N-Channel NexFET? Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17311Q5 SMD 30V 32A MOSFET Transistor Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
rDS(on) 0.0023 ohms 0.0031 ohms 0.0020 ohms
IDSS 200000 milliamps 32000 milliamps
QG 24 nC
Unlock Full Specs
to access all available technical data