CENO Electronics Technology Co., Ltd. Through Hole Slip Ring ECN012-09P1-02S

Description
This is for engineering machinery slip ring with through hole size 12.7mm, it transmits two circuits CAN Profit Bus signal and other ordinary current, housing material is aluminum alloy. Engineering machinery slip ring is developed by CENO electronics For mechanical equipment. Features Center hole is easy to install, as well as integrate hydraulic, pneumatic, fiber optical, RF rotary joint Adapt to dusty and exposed working environment Transmit data and analog signal, compatible with data bus protocol Applications Radar antenna Construction engineering Package equipment Engineering machinery Optional Through hole size Circuit number Installation way IP protection grade
Description
This is for engineering machinery slip ring with through hole size 12.7mm, it transmits two circuits CAN Profit Bus signal and other ordinary current, housing material is aluminum alloy. Engineering machinery slip ring is developed by CENO electronics For mechanical equipment. Features Center hole is easy to install, as well as integrate hydraulic, pneumatic, fiber optical, RF rotary joint Adapt to dusty and exposed working environment Transmit data and analog signal, compatible with data bus protocol Applications Radar antenna Construction engineering Package equipment Engineering machinery Optional Through hole size Circuit number Installation way IP protection grade

Suppliers

Company
Product
Description
Supplier Links
Through Hole Slip Ring - ECN012-09P1-02S - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Through Hole Slip Ring
ECN012-09P1-02S
Through Hole Slip Ring ECN012-09P1-02S
This is for engineering machinery slip ring with through hole size 12.7mm, it transmits two circuits CAN Profit Bus signal and other ordinary current, housing material is aluminum alloy. Engineering machinery slip ring is developed by CENO electronics For mechanical equipment. Features Center hole is easy to install, as well as integrate hydraulic, pneumatic, fiber optical, RF rotary joint Adapt to dusty and exposed working environment Transmit data and analog signal, compatible with data bus protocol Applications Radar antenna Construction engineering Package equipment Engineering machinery Optional Through hole size Circuit number Installation way IP protection grade

This is for engineering machinery slip ring with through hole size 12.7mm, it transmits two circuits CAN Profit Bus signal and other ordinary current, housing material is aluminum alloy. Engineering machinery slip ring is developed by CENO electronics For mechanical equipment.

Features

  • Center hole is easy to install, as well as integrate hydraulic, pneumatic, fiber optical, RF rotary joint
  • Adapt to dusty and exposed working environment
  • Transmit data and analog signal, compatible with data bus protocol

Applications

  • Radar antenna
  • Construction engineering
  • Package equipment
  • Engineering machinery

Optional

  • Through hole size
  • Circuit number
  • Installation way
  • IP protection grade
Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number ECN012-09P1-02S
Product Name Through Hole Slip Ring
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 300 rpm
Maximum Voltage 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compact Multi functional Rotary Joint LHS145-24Q -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Outer Diameter 5.71 inch (145 mm)
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ethernet Compact Slip Ring, ESE Series - ESE224 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Total # of Circuits 8
Speed 250 rpm
View Details
Slip Ring Capsule with flange OD22mm - ACN22A-06 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 300 rpm
View Details