CENO Electronics Technology Co., Ltd. Slip Ring Pancake FR4 low noise 30mO IP00 PSCN020-02P

Description
Pancake slip ring is as another form of though hole slip rings. CENO's pancake slip rings are designed for some equipment which vertical space is limited while horizontal space is less restrictive.This type slip ring provides ultrathin thickness for special limited installation space. This kind pancake slip ring design with through hole or no hole are optional.PSCN020-02P with inner bore size 20mm ,the thickness only 3mm . Special high vacuum sealing technology & precious metal brush ensure the high reliability transmitting and rotating performance of slip ring
Description
Pancake slip ring is as another form of though hole slip rings. CENO's pancake slip rings are designed for some equipment which vertical space is limited while horizontal space is less restrictive.This type slip ring provides ultrathin thickness for special limited installation space. This kind pancake slip ring design with through hole or no hole are optional.PSCN020-02P with inner bore size 20mm ,the thickness only 3mm . Special high vacuum sealing technology & precious metal brush ensure the high reliability transmitting and rotating performance of slip ring

Suppliers

Company
Product
Description
Supplier Links
Slip Ring Pancake FR4 low noise 30mO IP00 - PSCN020-02P - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Slip Ring Pancake FR4 low noise 30mO IP00
PSCN020-02P
Slip Ring Pancake FR4 low noise 30mO IP00 PSCN020-02P
Pancake slip ring is as another form of though hole slip rings. CENO's pancake slip rings are designed for some equipment which vertical space is limited while horizontal space is less restrictive.This type slip ring provides ultrathin thickness for special limited installation space. This kind pancake slip ring design with through hole or no hole are optional.PSCN020-02P with inner bore size 20mm ,the thickness only 3mm . Special high vacuum sealing technology & precious metal brush ensure the high reliability transmitting and rotating performance of slip ring

Pancake slip ring is as another form of though hole slip rings. CENO's pancake slip rings are designed for some equipment which vertical space is limited while horizontal space is less restrictive.This type slip ring provides ultrathin thickness for special limited installation space. This kind pancake slip ring design with through hole or no hole are optional.PSCN020-02P with inner bore size 20mm ,the thickness only 3mm . Special high vacuum sealing technology & precious metal brush ensure the high reliability transmitting and rotating performance of slip ring

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number PSCN020-02P
Product Name Slip Ring Pancake FR4 low noise 30mO IP00
Slip Ring Design Capsule
Configuration Pancake Type
Speed 0.0 to 3 rpm
Maximum Voltage 0.0 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ethernet Compact Slip Ring, ESE Series - ESE284 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Total # of Circuits 14
Speed 250 rpm
View Details
Slip Ring Two Half style Inner bor 360mm IP51 - SCN360-05P-01S - CENO Electronics Technology Co., Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 10 rpm
View Details