Electro-Miniatures Corporation 5 Amp Standard Slip Ring Separates 2471-00

Description
Circuit quantity - up to 10 circuits @ 5 amp max per circuit. Molded low cost separates. Fast delivery.
Description
Circuit quantity - up to 10 circuits @ 5 amp max per circuit. Molded low cost separates. Fast delivery.

Suppliers

Company
Product
Description
Supplier Links
5 Amp Standard Slip Ring Separates - 2471-00 - Electro-Miniatures Corporation
Moonachie, NJ, USA
5 Amp Standard Slip Ring Separates
2471-00
5 Amp Standard Slip Ring Separates 2471-00
Circuit quantity - up to 10 circuits @ 5 amp max per circuit. Molded low cost separates. Fast delivery.

Circuit quantity - up to 10 circuits @ 5 amp max per circuit. Molded low cost separates. Fast delivery.

Supplier's Site

Technical Specifications

  Electro-Miniatures Corporation
Product Category Slip Rings
Product Number 2471-00
Product Name 5 Amp Standard Slip Ring Separates
Slip Ring Design Separate
Configuration Drum Type
Maximum Voltage 750 volts
Maximum Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Non-standard customized Military photoelectric slip ring 1channel fiber optic and 65channles electrical signal -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 65
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
All Purpose Slip Ring Separates - AJ20005 - Electro-Miniatures Corporation
Electro-Miniatures Corporation
Specs
Slip Ring Design Separate
Configuration Drum Type
Maximum Voltage 1500 volts
View Details
Slip Ring Pancake 6mm thickness 100rpm IP54 - PCN031-10P - CENO Electronics Technology Co., Ltd.
Specs
Slip Ring Design Capsule
Configuration Pancake Type
Speed 0.0 to 100 rpm
View Details