CEME Solenoid Pump E155 (Main series E150)

Description
Main Application: Steam ironing
Datasheet
Description
Main Application: Steam ironing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Pump - E155 (Main series E150) - CEME
Trivolzio (PV), Italy
Main Application: Steam ironing

Main Application: Steam ironing

Supplier's Site Datasheet

Technical Specifications

  CEME
Product Category Liquid Handling Pumps
Product Number E155 (Main series E150)
Product Name Solenoid Pump
Discharge Pressure 30.5 psi (21.44 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Viking Pump - Stainless Steel Pumps - LL - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details