1500-4X4X10 -- HORIZONTAL ANSI PUMP
Fybroc Division, Met-Pro Corporation
Horizontal ANSI Pump
1500-4x4x10
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
1500-4x4x10 |
|
Product Name
|
Horizontal ANSI Pump |
|
Pump Type
|
Centrifugal Pump
|
|
Liquid Flow
|
1000.000 GPM (3787.88 L/min)
|
|
Discharge Size
|
4.000 inch (102 mm)
|
|
Media Temperature
|
212 F (100 C)
|
|
HP
|
4.00 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hand Foot Pump
Discharge Pressure
3000.0 psi (2109 m of Water)
Power Source
Manual
View Details
Dickow Pump Company, Inc.
Pump Type
Centrifugal Pump
Liquid Flow
3962.580 GPM (15009.77 L/min)
Media
Chemical Pump
View Details
Plast-O-Matic Valves, Inc.
Pump Type
Metering Pump; Self-Priming Pump
Liquid Flow
2.500 GPM (9.47 L/min)
Discharge Size
0.750 inch (19.05 mm)
View Details
Pump Type
Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size
2.500 inch (63.5 mm)
Media Temperature
-60 to 675 F (-51 to 357 C)
View Details