Fybroc Division, Met-Pro Corporation Horizontal ANSI Pump 1500-1.5x3x8

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Telford, PA, USA
Horizontal ANSI Pump
1500-1.5x3x8
Horizontal ANSI Pump 1500-1.5x3x8
Supplier's Site

Technical Specifications

  Fybroc Division, Met-Pro Corporation
Product Category Liquid Handling Pumps
Product Number 1500-1.5x3x8
Product Name Horizontal ANSI Pump
Pump Type Centrifugal Pump
Liquid Flow 250.000 GPM (946.97 L/min)
Discharge Size 1.500 inch (38.1 mm)
Media Temperature 212 F (100 C)
HP 4.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
81 1/2E52-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.8 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details