Giles & Ransome, Inc. D6N Track-Type Tractor

Description
Engineered to excel on the most demanding work sites. The D6N combines power, rugged components and superior balance, for maximum performance in the toughest working conditions. It keeps material moving with the reliability and durability you expect from Caterpillar® machines. The D6N features advanced electro-hydraulic controls which have been designed and tuned to achieve maximum productivity and performance when equipped with AccuGrade GPS, ATS or Laser Grade Control Systems.
Datasheet
Description
Engineered to excel on the most demanding work sites. The D6N combines power, rugged components and superior balance, for maximum performance in the toughest working conditions. It keeps material moving with the reliability and durability you expect from Caterpillar® machines. The D6N features advanced electro-hydraulic controls which have been designed and tuned to achieve maximum productivity and performance when equipped with AccuGrade GPS, ATS or Laser Grade Control Systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Engineered to excel on the most demanding work sites. The D6N combines power, rugged components and superior balance, for maximum performance in the toughest working conditions. It keeps material moving with the reliability and durability you expect from Caterpillar® machines. The D6N features advanced electro-hydraulic controls which have been designed and tuned to achieve maximum productivity and performance when equipped with AccuGrade GPS, ATS or Laser Grade Control Systems.

Engineered to excel on the most demanding work sites. The D6N combines power, rugged components and superior balance, for maximum performance in the toughest working conditions. It keeps material moving with the reliability and durability you expect from Caterpillar® machines. The D6N features advanced electro-hydraulic controls which have been designed and tuned to achieve maximum productivity and performance when equipped with AccuGrade GPS, ATS or Laser Grade Control Systems.

Supplier's Site Datasheet

Technical Specifications

  Giles & Ransome, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number D6N Track-Type Tractor
Type Track-Type Tractors
Unlock Full Specs
to access all available technical data

Similar Products

Doosan DA40 Articulated Dump Truck (ADT) -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Dump Truck
Horsepower 500 HP
Load Capacity 88185 lbs (39993 kg)
View Details
 - D7E Track-Type Tractor - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Track Dozer
Operating Weight 57441 lbs (26050 kg)
View Details
Articulated and All Wheel Steer Loaders - WL Series - Wacker Neuson SE
Specs
Type Wheel Loader
Horsepower 33 to 102 HP
View Details
Telehandlers - TH406C - Caterpillar Machines
Caterpillar Machines
Specs
Type Telehandler
Horsepower 101 HP
Load Capacity 8150 lbs (3696 kg)
View Details